TE Connectivity DC Jack Connectors 6-6447143-1

Description
Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 6-6447143-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
6-6447143-1
DC Jack Connectors 6-6447143-1
Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 17-6-6447143-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
17-6-6447143-1-ND
Blade Type Power Connector Assemblies 17-6-6447143-1-ND
"6 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

"6 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 6-6447143-1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6-6447143-1
Blade Type Power Connectors 6-6447143-1
BU CONN FS3 SOCKET RS (6P)

BU CONN FS3 SOCKET RS (6P)

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6-6447143-1 17-6-6447143-1-ND 6-6447143-1
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Receptacle, Female Blade Sockets
Voltage Rating 125 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data