TE Connectivity Rectangular Wire & Cable Connectors & Housings 6648238-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 32.36 MM  [1.27 INCH ] Connector Width : 16.26 MM  [.64 INCH ] Wire Size (MMSQ) : 33.6 Wire Size (AWG) : 2 Wire Size (CMA) : 66360 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 32.36 MM  [1.27 INCH ] Connector Width : 16.26 MM  [.64 INCH ] Wire Size (MMSQ) : 33.6 Wire Size (AWG) : 2 Wire Size (CMA) : 66360 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6648238-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6648238-1
Rectangular Wire & Cable Connectors & Housings 6648238-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 50 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 32.36 MM  [1.27 INCH ] Connector Width : 16.26 MM  [.64 INCH ] Wire Size (MMSQ) : 33.6 Wire Size (AWG) : 2 Wire Size (CMA) : 66360 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 50
  • Contact Layout : Circular
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1 MICM  [40 MICIN ]

Dimensions


  • Connector Height : 12.45 MM  [.49 INCH ]
  • Connector Length : 32.36 MM  [1.27 INCH ]
  • Connector Width : 16.26 MM  [.64 INCH ]
  • Wire Size (MMSQ) : 33.6
  • Wire Size (AWG) : 2
  • Wire Size (CMA) : 66360

Electrical Characteristics


  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Bus Bar-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Singapore, Singapore
145A Electronic Connector
332-6648238-1
145A Electronic Connector 332-6648238-1
Power Bus Bar Connector, 145A, Gold, Crimp, Cable Mount, Right Angle Product overview: 6648238-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 145A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648238-1 can be used for catalog matching and distributor lookup.

Power Bus Bar Connector, 145A, Gold, Crimp, Cable Mount, Right Angle Product overview: 6648238-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 145A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 145A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648238-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Contacts - A101977-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A101977-ND
Backplane Connector Contacts A101977-ND
Contact Gold Power Socket 2 AWG Crimp

Contact Gold Power Socket 2 AWG Crimp

Buy Now Datasheet
Power Connectors - 6648238-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6648238-1
Power Connectors 6648238-1
CROWN,SKT,#2

CROWN,SKT,#2

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6648238-1 332-6648238-1 A101977-ND 6648238-1
Product Name Rectangular Wire & Cable Connectors & Housings 145A Electronic Connector Backplane Connector Contacts Power Connectors
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line)
Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products