Amphenol Corporation Quickie ® 66900-240LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 40 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-240LF
Request a Quote
Description
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 40 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-240LF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle 40 Position, 2.54mm, is designed for printed wiring board-to-flat cable interconnections in low power applications. It features a female contact configuration with a pitch spacing of 2.54mm and consists of 40 contacts arranged in 2 rows. The connector is suitable for cable mounting and is RoHS compliant. The contacts are made from full-hard phosphor bronze and are plated with either gold or tin-lead, ensuring reliable electrical performance. The molded plastic parts are made from flame-retardant polyester, meeting UL-94 standards. This connector is part of the Quickie,Ñ¢ Connector System, which emphasizes ease of use and durability in various applications.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector Receptacle 40 Position, 2.54mm, is designed for printed wiring board-to-flat cable interconnections in low power applications. It features a female contact configuration with a pitch spacing of 2.54mm and consists of 40 contacts arranged in 2 rows. The connector is suitable for cable mounting and is RoHS compliant. The contacts are made from full-hard phosphor bronze and are plated with either gold or tin-lead, ensuring reliable electrical performance. The molded plastic parts are made from flame-retardant polyester, meeting UL-94 standards. This connector is part of the Quickie,Ñ¢ Connector System, which emphasizes ease of use and durability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 66900-240LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
66900-240LF
Quickie ® 66900-240LF
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 40 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-240LF

Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 40 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-240LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-3652-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-3652-ND
Free Hanging, Panel Mount 609-3652-ND
40 Position Rectangular Receptacle Connector IDC Gold, GXT™ 28-30 AWG

40 Position Rectangular Receptacle Connector IDC Gold, GXT™ 28-30 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 84K6379 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
84K6379
Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 84K6379
WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 40 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66900-240LF 609-3652-ND 84K6379
Product Name Quickie ® Free Hanging, Panel Mount Wire-Board Connector Receptacle 40 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector Wire to Board Connector
Termination IDC Ribbon Cable
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details