TE Connectivity Rectangular Wire & Cable Connectors & Housings 6648234-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 32.93 MM  [1.29 INCH ] Connector Width : 16.26 MM  [.64 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 0 - 1 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 32.93 MM  [1.29 INCH ] Connector Width : 16.26 MM  [.64 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 0 - 1 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6648234-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6648234-1
Rectangular Wire & Cable Connectors & Housings 6648234-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 250 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 12.45 MM  [.49 INCH ] Connector Length : 32.93 MM  [1.29 INCH ] Connector Width : 16.26 MM  [.64 INCH ] Wire Size (MMSQ) : 53.5 Wire Size (AWG) : 0 - 1 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 250
  • Contact Layout : Circular
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 12.45 MM  [.49 INCH ]
  • Connector Length : 32.93 MM  [1.29 INCH ]
  • Connector Width : 16.26 MM  [.64 INCH ]
  • Wire Size (MMSQ) : 53.5
  • Wire Size (AWG) : 0 - 1

Electrical Characteristics


  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Bus Bar-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Backplane Connector Contacts - A114334-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A114334-ND
Backplane Connector Contacts A114334-ND
Contact Gold Power Socket 0 AWG Crimp

Contact Gold Power Socket 0 AWG Crimp

Buy Now Datasheet
Contacts - 6648234-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
6648234-1
Contacts 6648234-1
CONTACT,SKT,#0

CONTACT,SKT,#0

Buy Now
Swedesboro, NJ, United States
Contacts
6648234-1
Contacts 6648234-1
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
332-6648234-1
Electronic Connector 332-6648234-1
Contact SKT 2 Size Crimp RA Cable Mount 0AWG Box Product overview: 6648234-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648234-1 can be used for catalog matching and distributor lookup.

Contact SKT 2 Size Crimp RA Cable Mount 0AWG Box Product overview: 6648234-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648234-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact,skt,#0 Te Connectivity - 23R1524 - Newark, An Avnet Company
Chicago, IL, United States
Contact,skt,#0 Te Connectivity
23R1524
Contact,skt,#0 Te Connectivity 23R1524
CONTACT,SKT,#0

CONTACT,SKT,#0

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6648234-1 A114334-ND 6648234-1 332-6648234-1 23R1524
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Contacts Contacts Electronic Connector Contact,skt,#0 Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3217-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Specs
Connector Type Military Connector
View Details
Ribbon Cable Connectors - 100400-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers