TE Connectivity DC Jack Connectors 6-6447143-3

Description
Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 6-6447143-3 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
6-6447143-3
DC Jack Connectors 6-6447143-3
Configuration Features Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
Buy Now
Blade Type Power Connector Assemblies - A109463-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A109463-ND
Blade Type Power Connector Assemblies A109463-ND
"6 Position Header, Male Blades Connector Press-Fit 0.098"" (2.50mm) Through Hole, Right Angle"

"6 Position Header, Male Blades Connector Press-Fit 0.098"" (2.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 6-6447143-3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6-6447143-3
Blade Type Power Connectors 6-6447143-3
CONN HDR 6POS 2.50MM PRESS-FIT

CONN HDR 6POS 2.50MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6-6447143-3 A109463-ND 6-6447143-3
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Header, Male Blades
Voltage Rating 30 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data