TE Connectivity Multi Purpose 66741-2

Description
Socket Contact Silver Crimp 10 AWG Power, Stamped
Request a Quote Datasheet
Description
Socket Contact Silver Crimp 10 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25036-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25036-ND
Multi Purpose A25036-ND
Socket Contact Silver Crimp 10 AWG Power, Stamped

Socket Contact Silver Crimp 10 AWG Power, Stamped

Buy Now Datasheet
Connectors Miscellaneous - 66741-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
66741-2
Connectors Miscellaneous 66741-2
TYPE XII FEMALE CONT (L.P.)

TYPE XII FEMALE CONT (L.P.)

Buy Now
Contacts - 66741-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66741-2
Contacts 66741-2
TYPE XII FEMALE CONT (L.P.)

TYPE XII FEMALE CONT (L.P.)

Buy Now
Swedesboro, NJ, United States
Contacts
66741-2
Contacts 66741-2
TYPE XII CONT LP

TYPE XII CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
66741-2
Contacts 66741-2
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
2027-66741-2
Electronic Connector 2027-66741-2
Pin & Socket Connectors SOCKET CONTACT 10-8 silver Type XII Product overview: 66741-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66741-2 can be used for catalog matching and distributor lookup.

Pin & Socket Connectors SOCKET CONTACT 10-8 silver Type XII Product overview: 66741-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66741-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 66741-2 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66741-2
Multi Purpose 66741-2
CONN SOCKET 10AWG SILVER CRIMP

CONN SOCKET 10AWG SILVER CRIMP

Supplier's Site Datasheet
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity - 95F2690 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity
95F2690
Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity 95F2690
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 10AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25036-ND 66741-2 66741-2 2027-66741-2 66741-2 95F2690
Product Name Multi Purpose Connectors Miscellaneous Contacts Electronic Connector Multi Purpose Contact, Socket, 10Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 10 AWG 10 AWG ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products