TE Connectivity Contacts 66602-8

Description
III+ PIN,18-14,TIN,LP
Request a Quote Datasheet
Description
III+ PIN,18-14,TIN,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66602-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66602-8
Contacts 66602-8
III+ PIN,18-14,TIN,LP

III+ PIN,18-14,TIN,LP

Buy Now
Contacts - 66602-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66602-8
Contacts 66602-8
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66602-8
Contacts 66602-8
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Machined - 66602-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
66602-8
Connectors Crimp Contacts, Commercial, Machined 66602-8
III PIN18-14TINLP

III PIN18-14TINLP

Buy Now
Multi Purpose - A32009-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32009-ND
Multi Purpose A32009-ND
Pin Contact Tin Crimp 14-18 AWG Stamped

Pin Contact Tin Crimp 14-18 AWG Stamped

Buy Now Datasheet
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 52K3923 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
52K3923
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 52K3923
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:M Series, CPC Connectors; Contact Size:16 RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:M Series, CPC Connectors; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66602-8 66602-8 A32009-ND 52K3923
Product Name Contacts Connectors Crimp Contacts, Commercial, Machined Multi Purpose Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers