TE Connectivity Backplane Connectors - 6648222-1 6648222-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1119737-6648222-1 Packaging: Bulk Type: Power Contact Finish: Silver Contact Finish Thickness: 5μin (0.127μm) Wire Gauge: 4 AWG Contact Termination: Swage Mount Current Rating: 120A Pin or Socket: Pin Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1119737-6648222-1 Packaging: Bulk Type: Power Contact Finish: Silver Contact Finish Thickness: 5μin (0.127μm) Wire Gauge: 4 AWG Contact Termination: Swage Mount Current Rating: 120A Pin or Socket: Pin Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 6648222-1 - 1119737-6648222-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6648222-1
1119737-6648222-1
Backplane Connectors - 6648222-1 1119737-6648222-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1119737-6648222-1 Packaging: Bulk Type: Power Contact Finish: Silver Contact Finish Thickness: 5μin (0.127μm) Wire Gauge: 4 AWG Contact Termination: Swage Mount Current Rating: 120A Pin or Socket: Pin Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1119737-6648222-1
Packaging: Bulk
Type: Power
Contact Finish: Silver
Contact Finish Thickness: 5μin (0.127μm)
Wire Gauge: 4 AWG
Contact Termination: Swage Mount
Current Rating: 120A
Pin or Socket: Pin
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-6648222-1
Electronic Connector 332-6648222-1
Contact PIN 4 Size Crimp ST Cable Mount Strip Product overview: 6648222-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648222-1 can be used for catalog matching and distributor lookup.

Contact PIN 4 Size Crimp ST Cable Mount Strip Product overview: 6648222-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648222-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 6648222-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
6648222-1
Contacts 6648222-1
CONTACT,PIN,#4 SILVER PLATED

CONTACT,PIN,#4 SILVER PLATED

Buy Now
Swedesboro, NJ, United States
Contacts
6648222-1
Contacts 6648222-1
Contacts

Contacts

Buy Now
Backplane Connector Contacts - A36302-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A36302-ND
Backplane Connector Contacts A36302-ND
Contact Silver Power Pin 4 AWG Swage Mount

Contact Silver Power Pin 4 AWG Swage Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1119737-6648222-1 332-6648222-1 6648222-1 A36302-ND
Product Name Backplane Connectors - 6648222-1 Electronic Connector Contacts Backplane Connector Contacts
Termination Swage Mount Swage
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details