TE Connectivity Connectors 66506-4

Description
CUT STRIP - HD 20 DF PIN PLTD
Request a Quote Datasheet
Description
CUT STRIP - HD 20 DF PIN PLTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 66506-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
66506-4
Connectors 66506-4
CUT STRIP - HD 20 DF PIN PLTD

CUT STRIP - HD 20 DF PIN PLTD

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 34-VQFN Exposed Pad Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Contact Termination: IDC Contact Material: Phosphor Bronze Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 34-VQFN Exposed Pad
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Contact Termination: IDC
Contact Material: Phosphor Bronze
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Multi Purpose - A1008CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1008CT-ND
Multi Purpose A1008CT-ND
Pin Contact Gold Crimp 20-24 AWG Stamped

Pin Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A1008TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1008TR-ND
Multi Purpose A1008TR-ND
Pin Contact Gold Crimp 20-24 AWG Stamped

Pin Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
D-Sub Connectors - 66506-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
66506-4
D-Sub Connectors 66506-4
HD 20 DF PIN PLTD

HD 20 DF PIN PLTD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
66506-4
D-Sub Connectors 66506-4
HD-20 S&F CONT AU PL

HD-20 S&F CONT AU PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
66506-4
D-Sub Connectors 66506-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
332-66506-4
Electronic Connector 332-66506-4
20 Pos Crimp Signal Pin, Gold Brass, Male, 24AWG Product overview: 66506-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66506-4 can be used for catalog matching and distributor lookup.

20 Pos Crimp Signal Pin, Gold Brass, Male, 24AWG Product overview: 66506-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66506-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
66506-4 - Hd 20 Df Pin Pltd Rohs Compliant Amp - Te Connectivity - 82AC1874 - Newark, An Avnet Company
Chicago, IL, United States
66506-4 - Hd 20 Df Pin Pltd Rohs Compliant Amp - Te Connectivity
82AC1874
66506-4 - Hd 20 Df Pin Pltd Rohs Compliant Amp - Te Connectivity 82AC1874
66506-4 - HD 20 DF PIN PLTD ROHS COMPLIANT: YES

66506-4 - HD 20 DF PIN PLTD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Hd 20 Df Pin Pltd Amp - Te Connectivity - 44Y5329 - Newark, An Avnet Company
Chicago, IL, United States
Hd 20 Df Pin Pltd Amp - Te Connectivity
44Y5329
Hd 20 Df Pin Pltd Amp - Te Connectivity 44Y5329
HD 20 DF PIN PLTD

HD 20 DF PIN PLTD

Supplier's Site
Multi Purpose - 66506-4 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66506-4
Multi Purpose 66506-4
CONN PIN 20-24AWG GOLD CRIMP

CONN PIN 20-24AWG GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66506-4 A1008CT-ND 66506-4 332-66506-4 82AC1874 66506-4
Product Name Connectors Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Multi Purpose D-Sub Connectors Electronic Connector 66506-4 - Hd 20 Df Pin Pltd Rohs Compliant Amp - Te Connectivity Multi Purpose
Termination IDC Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 134G4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details