Socket Contact Silver Crimp 10 AWG Power, Stamped
Socket Contact Silver Crimp 10 AWG Power, Stamped
Pin & Socket Connectors TYPE XII FEMALE Product overview: 66741-9 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66741-9 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
CONN SOCKET 10AWG SILVER CRIMP
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66741-9 | A122247TR-ND | 2027-66741-9 | 29C5874 | 66741-9 |
| Product Name | Contacts | Multi Purpose | Electronic Connector | Contact, Socket, 10-8Awg, Crimp; Product Range Amp - Te Connectivity | Multi Purpose |
| Contact Size (AWG) | 10 AWG | ? to 8 AWG | 10 AWG |