Quickie ®, Quickie Header, Wire to Board Connector, 4 wall, Double Row, 16 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66506-043
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 66506-043 | 66506-043 | 609-66506-043-ND |
| Product Name | Quickie ® | Connectors Unreviewed | Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1000 volts |