PV ®, PV ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 10 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 66953-005.
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 10POS 0.1 GOLD PCB
66953-005-VERT CARDCONN30AU DR.100 ROHS COMPLIANT: NO
Header Connector,PCB Mount,PLUG,10 Contacts,SKT,0.1 Pitch,PC TAIL Terminal RoHS Compliant: No
| Amphenol Communications Solutions | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66953-005 | 609-5616-ND | 66953-005 | 38AH4541 |
| Product Name | PV ® | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 66953-005-Vert Cardconn30Au Dr.100 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1250 volts | 1250 volts | 1250 volts | |
| Current Rating | 2.0 to 3.0 amps | |||
| Mounting | Through Hole | Through Hole |