Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 115-LFBGA
Product Status: Last Time Buy
Card Type: PCI Express™
Gender: Receptacle
Number of Positions: 5
Read Out: Dual
Features: 25 V 2 A Varistor 1 Circuit Surface Mount, MLCV 0402 (1005 Metric)
Mounting Type: Requires Holder
6 (Power) Position Female Connector Non Specified - Dual Edge Gold Black
6 Pos 2.5mm Pitch Board-to-Board Header, 25A, Female, SMD Product overview: 6651712-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 25A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-6651712-1 can be used for catalog matching and distributor lookup.
CARD EDGE CONN, DUAL SIDE, 6POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.66mm; No. of Contacts:6 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Straight
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101959-ND | 303-6651712-1 | 6651712-1 | 40K5813 | |
| Product Name | Connectors,Interconnects | Edgeboard Connectors | SMD 25A Electronic Connector | Card Edge Connectors | Card Edge Conn, Dual Side, 6Pos, Smd; Card Edge Connector Type Elcon - Te Connectivity |
| Mounting | Requires Holder | Surface Mount | Surface Mount | ||
| Gender | Female / Jack | Female / Jack | |||
| Number of Contacts | 6 # |