D Subminiature Connector Product overview: 66630096028 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-66630096028 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 12-SIP Module, 6 Leads
Product Status: Last Time Buy
Connector Type: Receptacle
Flange Feature: Housing/Shell (M2.6)
Termination: Solder
Shell Material, Finish: Steel, Tin Plated
Contact Finish: Tin
Ingress Protection: IP68 - Dust Tight, Waterproof
Contact Form: Stamped
9 Position D-Sub Receptacle, Female Sockets Connector
Harting InduCom9 MVB/WTB Female (Special
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 439-66630096028 | 66630096028-ND | 66630096028 | |
| Product Name | Electronic Connector | Connectors,Interconnects | D-Sub Connector Assemblies | D-Sub Connectors |
| Termination | Cage Clamp | Solder |