TE Connectivity Contacts 66589-2

Description
TYPE VI PIN,MULTI-MATE,L.P.
Request a Quote Datasheet
Description
TYPE VI PIN,MULTI-MATE,L.P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66589-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66589-2
Contacts 66589-2
TYPE VI PIN,MULTI-MATE,L.P.

TYPE VI PIN,MULTI-MATE,L.P.

Buy Now
Multi Purpose - 66589-2-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66589-2-ND
Multi Purpose 66589-2-ND
Pin Contact Gold Crimp 16-18 AWG Stamped

Pin Contact Gold Crimp 16-18 AWG Stamped

Buy Now Datasheet
Terminal; Product Range Amp - Te Connectivity - 92F4853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Product Range Amp - Te Connectivity
92F4853
Terminal; Product Range Amp - Te Connectivity 92F4853
TERMINAL; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series Multimate Pin & Socket Connectors; Contact Material:SteelRoHS Compliant: No

TERMINAL; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series Multimate Pin & Socket Connectors; Contact Material:SteelRoHS Compliant: No

Supplier's Site Datasheet
Type Vi Pin,multi-Mate,l.p. Amp - Te Connectivity - 77AC0578 - Newark, An Avnet Company
Chicago, IL, United States
Type Vi Pin,multi-Mate,l.p. Amp - Te Connectivity
77AC0578
Type Vi Pin,multi-Mate,l.p. Amp - Te Connectivity 77AC0578
TYPE VI PIN,MULTI-MATE,L.P.

TYPE VI PIN,MULTI-MATE,L.P.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66589-2 66589-2-ND 92F4853 77AC0578
Product Name Contacts Multi Purpose Terminal; Product Range Amp - Te Connectivity Type Vi Pin,multi-Mate,l.p. Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details