TE Connectivity Contacts 66563-6

Description
III+ SKT,24-20,TIN-LEAD,S TRIP
Request a Quote Datasheet
Description
III+ SKT,24-20,TIN-LEAD,S TRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66563-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66563-6
Contacts 66563-6
III+ SKT,24-20,TIN-LEAD,S TRIP

III+ SKT,24-20,TIN-LEAD,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
66563-6
Contacts 66563-6
Contacts

Contacts

Buy Now
Multi Purpose - A25007CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25007CT-ND
Multi Purpose A25007CT-ND
Socket Contact Tin-Lead Crimp 20-24 AWG Stamped

Socket Contact Tin-Lead Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A25007TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25007TR-ND
Multi Purpose A25007TR-ND
Socket Contact Tin-Lead Crimp 20-24 AWG Stamped

Socket Contact Tin-Lead Crimp 20-24 AWG Stamped

Buy Now Datasheet
Circular Contact Socket, 24-20Awg, Crimp; Contact Gender Amp - Te Connectivity - 16H3322 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact Socket, 24-20Awg, Crimp; Contact Gender Amp - Te Connectivity
16H3322
Circular Contact Socket, 24-20Awg, Crimp; Contact Gender Amp - Te Connectivity 16H3322
CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Contact Gender:Socket; Wire Size (AWG):24-20; Contact Size:16; Contact Material:Brass; Cable Diameter Max:0.120"; Cable Diameter Min:0.060"; Contact Current:13A; Contact Size:16 RoHS Compliant: No

CIRCULAR CONTACT SOCKET, 24-20AWG, CRIMP; Contact Gender:Socket; Wire Size (AWG):24-20; Contact Size:16; Contact Material:Brass; Cable Diameter Max:0.120"; Cable Diameter Min:0.060"; Contact Current:13A; Contact Size:16 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66563-6 A25007CT-ND 16H3322
Product Name Contacts Multi Purpose Circular Contact Socket, 24-20Awg, Crimp; Contact Gender Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22021-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Coaxial Adapters - U211C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details