TE Connectivity Connectors,Interconnects 66598-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-UFLGA Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Material: Phosphor Bronze Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-UFLGA Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Material: Phosphor Bronze Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 10-UFLGA Exposed Pad Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Material: Phosphor Bronze Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 10-UFLGA Exposed Pad
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: IDC
Contact Material: Phosphor Bronze
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Multi Purpose - A25012CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25012CT-ND
Multi Purpose A25012CT-ND
Socket Contact Gold Crimp 14-18 AWG Stamped

Socket Contact Gold Crimp 14-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - A25012TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25012TR-ND
Multi Purpose A25012TR-ND
Socket Contact Gold Crimp 14-18 AWG Stamped

Socket Contact Gold Crimp 14-18 AWG Stamped

Buy Now Datasheet
Connectors - 66598-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
66598-2
Connectors 66598-2
III SKT18-1430AU/FLSTRIP

III SKT18-1430AU/FLSTRIP

Buy Now
Singapore, Singapore
13A Electronic Connector
332-66598-2
13A Electronic Connector 332-66598-2
Female Socket Crimp Tool, 18-14 AWG, 13A, Gold/Tin Product overview: 66598-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66598-2 can be used for catalog matching and distributor lookup.

Female Socket Crimp Tool, 18-14 AWG, 13A, Gold/Tin Product overview: 66598-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66598-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 66598-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66598-2
Contacts 66598-2
III+ SKT,18-14,30AU/FL,ST RIP

III+ SKT,18-14,30AU/FL,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
66598-2
Contacts 66598-2
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Circular Connector Contact, Socket, 18 Awg, 14 Awg, Crimp, Gold Plated Contacts Amp - Te Connectivity - 87X3307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Socket, 18 Awg, 14 Awg, Crimp, Gold Plated Contacts Amp - Te Connectivity
87X3307
Circular Connector Contact, Socket, 18 Awg, 14 Awg, Crimp, Gold Plated Contacts Amp - Te Connectivity 87X3307
Circular Connector Contact, Socket, 18 AWG, 14 AWG, Crimp, Gold Plated Contacts

Circular Connector Contact, Socket, 18 AWG, 14 AWG, Crimp, Gold Plated Contacts

Supplier's Site
Multi Purpose - 66598-2 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66598-2
Multi Purpose 66598-2
CONN SOCKET 14-18AWG GOLD CRIMP

CONN SOCKET 14-18AWG GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25012CT-ND 66598-2 332-66598-2 66598-2 87X3307 66598-2
Product Name Connectors,Interconnects Multi Purpose Connectors 13A Electronic Connector Contacts Circular Connector Contact, Socket, 18 Awg, 14 Awg, Crimp, Gold Plated Contacts Amp - Te Connectivity Multi Purpose
Termination IDC Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-108-454-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers