Quickie ®, Quickie Header, Wire to Board Connector, 4 wall, Double Row, 20 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66506-008LF
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 26POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
66506-008LF-QKE HDR ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66506-008LF | 609-3642-ND | 72K2891 | 82AC1873 |
| Product Name | Quickie ® | Headers, Male Pins | Connector, Header, 26Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | 66506-008Lf-Qke Hdr Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through Hole | Through Hole | ||
| Voltage Rating | 1000 volts |