Pin Contact Gold Crimp 26-30 AWG Stamped
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334410-66429-4
Category: Connectors, Interconnects>Contac
Packaging: Bulk
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A25092,-66429-4-SI,6
Base Product Number: 66429
RoHS Status: Not applicable
Signal Pin Contact, 13A, Crimp, 26-30AWG, Straight, Cable Mount Product overview: 66429-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66429-4 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25092-ND | 1334410-66429-4 | 66429-4 | 332-66429-4 | 52F5226 |
| Product Name | Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | Contacts | 13A Electronic Connector | Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 26 to 30 AWG | ? to 26 AWG |