58 Pos Male Pin Crimp Connector, 18-14 AWG, 2.54mm Pitch Product overview: 66597-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66597-2 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 14-18 AWG Stamped
Pin Contact Gold Crimp 14-18 AWG Stamped
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Material: Phosphor Bronze
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Contact, Multimate, Type III+ Series, Pin, 18 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66597-2 | 332-66597-2 | A25131TR-ND | 75Y5587 | |
| Product Name | Contacts | Electronic Connector | Multi Purpose | Connectors,Interconnects | Contact, Multimate, Type Iii+ Series, Pin, 18 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug |