Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 10 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-210LF
Win Source Part Number: 1005886-66900-210LF
Category: Connectors, Interconnects>Rectan
Series: Quickie™
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: Blue
Features: Feed Through, Polarizing Key, Strain Relief
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Wire Gauge: 28-30 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 25
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Mfr: Amphenol ICC (FCI)
Other Names: 66900-210LF-ND,609-3
Base Product Number: 66900
10 Position Rectangular Receptacle Connector IDC Gold, GXT™ 28-30 AWG
10 Pos 2.54mm Pitch RA IDC Receptacle, 1A, Gold Plated Product overview: 66900-210LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66900-210LF can be used for catalog matching and distributor lookup.
QKE II FEMALE
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts;
66900-210LF-QKE II FEMALE / AMPHENOL FCI
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66900-210LF | 1005886-66900-210LF | 609-3644-ND | 2027-66900-210LF | 66900-210LF | 06M1680 | 39AJ4467 |
| Product Name | Quickie ® | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Free Hanging, Panel Mount | 1A Electronic Connector | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Wire-Board Connector Receptacle 10 Position, 2.54Mm; Idc Connector Type Amphenol Communications Solutions | 66900-210Lf-Qke Ii Female / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Wire to Board Connector | ||||
| Termination | IDC Ribbon Cable | IDC | IDT | ||||
| Voltage Rating | 1000 volts | ||||||
| Current Rating | 1.0 amps | 1.0 amps |