Contact Gold Power Socket Solder, PCB
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: IDC
Contact Finish Thickness: 100μin (2.54μm)
Current Rating (Amps): 30 mA
Power Contact, Female, 35A, Gold/Silver Plated, Cable Mount Product overview: 6648374-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648374-1 can be used for catalog matching and distributor lookup.
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A36293-ND | 6648374-1 | 332-6648374-1 | |
| Product Name | Backplane Connector Contacts | Power Connectors | Connectors,Interconnects | 35A Electronic Connector |
| Termination | IDC | PCB |