TE Connectivity Backplane Connector Contacts 6648317-1

Description
Contact Gold Power Socket 8 AWG Crimp
Request a Quote Datasheet
Description
Contact Gold Power Socket 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Contacts - A36294-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A36294-ND
Backplane Connector Contacts A36294-ND
Contact Gold Power Socket 8 AWG Crimp

Contact Gold Power Socket 8 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
35A 250V Electronic Connector
332-6648317-1
35A 250V Electronic Connector 332-6648317-1
Female Power Socket Contact, 35A, 250V, Crimp, 8AWG, Silver/Gold Product overview: 6648317-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648317-1 can be used for catalog matching and distributor lookup.

Female Power Socket Contact, 35A, 250V, Crimp, 8AWG, Silver/Gold Product overview: 6648317-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648317-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 8Awg, Crimp; Connector Type Elcon - Te Connectivity - 79K2896 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 8Awg, Crimp; Connector Type Elcon - Te Connectivity
79K2896
Contact, Socket, 8Awg, Crimp; Connector Type Elcon - Te Connectivity 79K2896
CONTACT, SOCKET, 8AWG, CRIMP; Connector Type:Contact, Crimp; Series:ELCON; For Use With:ICCON Single-Pole Power Connectors; Current Rating:35A; Contact Plating:Gold; Contact Material:Beryllium Copper; Contact Gender:Socket RoHS Compliant: Yes

CONTACT, SOCKET, 8AWG, CRIMP; Connector Type:Contact, Crimp; Series:ELCON; For Use With:ICCON Single-Pole Power Connectors; Current Rating:35A; Contact Plating:Gold; Contact Material:Beryllium Copper; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connector Contacts - 6648317-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Contacts
6648317-1
Backplane Connector Contacts 6648317-1
CONTACT SOCKET POWER 8AWG GOLD

CONTACT SOCKET POWER 8AWG GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A36294-ND 332-6648317-1 79K2896 6648317-1
Product Name Backplane Connector Contacts 35A 250V Electronic Connector Contact, Socket, 8Awg, Crimp; Connector Type Elcon - Te Connectivity Backplane Connector Contacts
Contact Size (AWG) 8 AWG 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details