Female Connector Tool, Crimp, 12-16AWG, 15A, Straight Product overview: 66740-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-66740-8 can be used for catalog matching and distributor lookup.
Socket Contact Tin-Lead Crimp 12-16 AWG Power, Stamped
CONTACT, SOCKET, 16-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No
66740-8 ROHS COMPLIANT: NO
CONTACT, SOCKET, 16-12AWG, CRIMP; Product Range:Multimate Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP G Series, M Series, CPC RoHS Compliant: No
Pin & Socket Connectors SKT CONTACT 16,14-12 tin Type XII
| Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66740-8 | 66740-8 | 336-66740-8 | A16025-ND | 95F2733 | 84AC3951 | 790-66740-8 |
| Product Name | Connectors Miscellaneous | Contacts | 15A Electronic Connector | Multi Purpose | Contact, Socket, 16-12Awg, Crimp; Product Range Amp - Te Connectivity | 66740-8 Rohs Compliant Amp - Te Connectivity | Pin & Socket Connectors SKT CONTACT 16,14-12 tin Type XII |
| Gender | Female / Jack | ||||||
| Termination | Crimp | Crimp | |||||
| Current Rating | 15.0 amps | 15.0 amps |