Male Pin Connector Tool, 13A, 2.79mm Dia, Crimp, Signal Product overview: 66591-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66591-4 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 18-22 AWG Stamped
CONN PIN 18-22AWG GOLD CRIMP
CONTACT, PIN, 22-18AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors; Wire Size AWG Min:22AWGRoHS Compliant: Yes
CONN PIN 18-22 AWG GOLD CRIMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-66591-4 | 66591-4-ND | 66591-4 | 16M4069 | 792-66591-4 |
| Product Name | 13A Electronic Connector | Multi Purpose | Contacts | Contact, Pin, 22-18Awg, Crimp; Product Range Amp - Te Connectivity | CONN PIN 18-22 AWG GOLD CRIMP |
| Gender | Male / Plug | ||||
| Termination | Crimp | Crimp | |||
| Current Rating | 13.0 amps | 13.0 amps |