Power Crimp Tool, Male, 16-18AWG, Tin Brass Product overview: 66589-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66589-1 can be used for catalog matching and distributor lookup.
Pin Contact Tin Crimp 16-18 AWG Stamped
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334230-66589-1
Category: Connectors, Interconnects>Contac
Packaging: Bulk
Type: Stamped
Contact Finish: Tin
Wire Gauge: 16-18 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 1,500
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-66589-1,-66589-
Base Product Number: 66589
RoHS Status: Not applicable
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series Connectors; Wire Size AWG Min:18AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-66589-1 | 66589-1 | 66589-1-ND | 1334230-66589-1 | 50F592 |
| Product Name | Electronic Connector | Contacts | Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug |