TE Connectivity Multi Purpose 66569-3

Description
Socket Contact Gold Solder Cup 18 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Solder Cup 18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A1029-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1029-ND
Multi Purpose A1029-ND
Socket Contact Gold Solder Cup 18 AWG Stamped

Socket Contact Gold Solder Cup 18 AWG Stamped

Buy Now Datasheet
Connectors I/O - 66569-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
66569-3
Connectors I/O 66569-3
20DF SOCKET CONT. L.P.

20DF SOCKET CONT. L.P.

Buy Now
D-Sub Connectors - 66569-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
66569-3
D-Sub Connectors 66569-3
20DF SOCKET CONT. L.P.

20DF SOCKET CONT. L.P.

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
66569-3
D-Sub Connectors 66569-3
HD-20 S&F CONTACT-LP

HD-20 S&F CONTACT-LP

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
66569-3
D-Sub Connectors 66569-3
D-Sub Connectors

D-Sub Connectors

Buy Now
CONN SOCKET 18AWG GOLD SLDR CUP - 792-66569-3 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 18AWG GOLD SLDR CUP
792-66569-3
CONN SOCKET 18AWG GOLD SLDR CUP 792-66569-3
CONN SOCKET 18AWG GOLD SLDR CUP

CONN SOCKET 18AWG GOLD SLDR CUP

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1029-ND 66569-3 66569-3 792-66569-3
Product Name Multi Purpose Connectors I/O D-Sub Connectors CONN SOCKET 18AWG GOLD SLDR CUP
Contact Size (AWG) 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Straight Plug - 150514 - PIC Wire & Cable
Specs
Geometry Straight
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
STAMPED PIN D-SubMINIATURE - 6E17C015PAJ221 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; PC Card Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers