Win Source Part Number: 1381000-6651170-3
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Series: Crown Edge, Elcon
Number of Positions: 4 (Power)
Pitch: 0.508" (12.90mm)
Color: Black
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Contact Material: Phosphor Bronze Alloy
Material - Insulation: Thermoplastic, Glass Filled
Gender: Female
Standard Package: 192 pcs
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 2
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Base Product Number: 6651170
Moisture Sensitivity Level (MSL): 1 (Unlimited)
4 Pos 2 Row 2.5mm Pitch Female Edge Connector, 35A, 250V Product overview: 6651170-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 250V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-6651170-3 can be used for catalog matching and distributor lookup.
"4 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
CARD EDGE CONN, DUAL SIDE, 4POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
285-0102-12100=CONN,
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1381000-6651170-3 | 303-6651170-3 | 6651170-3-ND | 6651170-3 | 41T5524 | 42AJ5814 |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | 35A 250V Electronic Connector | Edgeboard Connectors | Card Edge Connectors | Card Edge Conn, Dual Side, 4Pos, Th; Card Edge Connector Type Elcon - Te Connectivity | 285-0102-12100=Conn,skt,sldr Amp - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | |||
| Termination | Solder | Solder | Solder | |||
| Mounting | Through Hole | Through Hole | Through Hole Mount | |||
| Gender | Female / Jack | Female / Jack |