TE Connectivity Contacts 66593-4

Description
TYPE VI PIN,MULTI-MATE,L.P.
Request a Quote Datasheet
Description
TYPE VI PIN,MULTI-MATE,L.P.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66593-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66593-4
Contacts 66593-4
TYPE VI PIN,MULTI-MATE,L.P.

TYPE VI PIN,MULTI-MATE,L.P.

Buy Now
Swedesboro, NJ, United States
Contacts
66593-4
Contacts 66593-4
TYPE VI SF CONT LP

TYPE VI SF CONT LP

Buy Now
Multi Purpose - 66593-4-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66593-4-ND
Multi Purpose 66593-4-ND
Pin Contact Gold Crimp 20-24 AWG Stamped

Pin Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 52K3918 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
52K3918
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 52K3918
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors; Wire Size AWG Min:24AWGRoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors; Wire Size AWG Min:24AWGRoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 47AK2601 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
47AK2601
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 47AK2601
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP G Series Connectors; Wire SizeRoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Multimate Type VI Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP G Series Connectors; Wire SizeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66593-4 66593-4-ND 52K3918 47AK2601
Product Name Contacts Multi Purpose Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data