Multimate III+ Signal Connector, Male, Crimp, 26-30AWG, 13A, Gold/Tin Product overview: 66429-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66429-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334299-66429-3
Category: Connectors, Interconnects>Contac
Packaging: Bulk
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Wire Gauge: 26-30 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -66429-3-SI,A25088,6
Base Product Number: 66429
RoHS Status: RoHS Compliant
Pin Contact Gold Crimp 26-30 AWG Stamped
CONTACT, PIN, 30-26AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:26AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66429-3 | 332-66429-3 | 1334299-66429-3 | A25088-ND | 69H9803 |
| Product Name | Contacts | 13A Electronic Connector | Connectors, Interconnects - Contacts - Multi Purpose | Multi Purpose | Contact, Pin, 30-26Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | Crimp | Crimp | Crimp |