Amphenol Corporation Quickie ® 66900-120LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 20 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-120LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 20 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-120LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 66900-120LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
66900-120LF
Quickie ® 66900-120LF
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 20 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-120LF

Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 20 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-120LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-66900-120LF-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-66900-120LF-ND
Free Hanging, Panel Mount 609-66900-120LF-ND
20 Position Rectangular Receptacle Connector IDC Gold, GXT™ 28-30 AWG

20 Position Rectangular Receptacle Connector IDC Gold, GXT™ 28-30 AWG

Buy Now Datasheet
Idc Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 84K6373 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
84K6373
Idc Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 84K6373
IDC CONN, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

IDC CONN, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66900-120LF 609-66900-120LF-ND 84K6373
Product Name Quickie ® Free Hanging, Panel Mount Idc Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC Ribbon Cable
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104257-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1811/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details