TE Connectivity Contacts 66582-1

Description
TYPE VI SKT CONT,M-MATE
Request a Quote Datasheet
Description
TYPE VI SKT CONT,M-MATE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66582-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66582-1
Contacts 66582-1
TYPE VI SKT CONT,M-MATE

TYPE VI SKT CONT,M-MATE

Buy Now
Multi Purpose - 66582-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66582-1-ND
Multi Purpose 66582-1-ND
Socket Contact Tin Crimp 18-22 AWG Stamped

Socket Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Type Vi Skt Cont,m-Mate Rohs Compliant Amp - Te Connectivity - 19H1064 - Newark, An Avnet Company
Chicago, IL, United States
Type Vi Skt Cont,m-Mate Rohs Compliant Amp - Te Connectivity
19H1064
Type Vi Skt Cont,m-Mate Rohs Compliant Amp - Te Connectivity 19H1064
TYPE VI SKT CONT,M-MATE ROHS COMPLIANT: YES

TYPE VI SKT CONT,M-MATE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66582-1 66582-1-ND 19H1064
Product Name Contacts Multi Purpose Type Vi Skt Cont,m-Mate Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
MDHC Series: DC TO 40 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details