Amphenol Corporation Quickie ® 66900-320LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 20 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-320LF
Request a Quote Datasheet
Description
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 20 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-320LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 66900-320LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
66900-320LF
Quickie ® 66900-320LF
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 20 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-320LF

Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 20 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66900-320LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 66900-320LF-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
66900-320LF-ND
Free Hanging, Panel Mount 66900-320LF-ND
20 Position Rectangular Receptacle Connector IDC Gold, GXT™ 28-30 AWG

20 Position Rectangular Receptacle Connector IDC Gold, GXT™ 28-30 AWG

Buy Now Datasheet
 - Amphenol FCI Asia 66900-320LF - PEI-Genesis
Philadelphia, PA, United States
QUICKIE RECEPTACLE III

QUICKIE RECEPTACLE III

Buy Now
Wtb Conn, Header, 20Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 28AH8818 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 20Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
28AH8818
Wtb Conn, Header, 20Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 28AH8818
WTB CONN, HEADER, 20POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, HEADER, 20POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66900-320LF 66900-320LF-ND Amphenol FCI Asia 66900-320LF 28AH8818
Product Name Quickie ® Free Hanging, Panel Mount Wtb Conn, Header, 20Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC Ribbon Cable
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Rectangular Wire & Cable Connectors & Housings - 104422-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers
Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details