III SKT18-14TIN STRIP
Female Socket Crimp Tool, 18-14 AWG, 13A, 600V Product overview: 66598-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66598-9 can be used for catalog matching and distributor lookup.
Socket Contact Tin Crimp 14-18 AWG
Socket Contact Tin Crimp 14-18 AWG
CIRCULAR CONTACT, SKT, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP M Series, CPC Connectors RoHS Compliant: Yes
66598-9 ROHS COMPLIANT: YES
Contact, Multimate, Type III+ Series, Socket, 18 AWG, 14 AWG, Crimp, Brass
Contact, Multimate, Type III+ Series, Socket, 18 AWG, 14 AWG, Crimp, Brass RoHS Compliant: Yes
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66598-9 | 332-66598-9 | A32012CT-ND | 66598-9 | 52K3921 | 82AC1876 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | 13A 600V Electronic Connector | Multi Purpose | Contacts | Circular Contact, Skt, 18-14Awg, Crimp; Product Range Amp - Te Connectivity | 66598-9 Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | |||||
| Termination | Crimp | Crimp | ||||
| Voltage Rating | 600 volts |