TE Connectivity Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 6650384-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334048-6650384-1 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Bulk Number of Positions: 6 (Power) Pitch: 0.508" (12.90mm) Color: Black Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Material - Insulation: Thermoplastic, Glass Filled Gender: Female Standard Package: 576 Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 3 Card Thickness: 0.062" (1.57mm) Read Out: Dual ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 6650384-1-SI-ND,286- 0052-12101A,-6650384 -1-SI,6650384-1-SI Base Product Number: 6650384 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334048-6650384-1 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Bulk Number of Positions: 6 (Power) Pitch: 0.508" (12.90mm) Color: Black Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Material - Insulation: Thermoplastic, Glass Filled Gender: Female Standard Package: 576 Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 3 Card Thickness: 0.062" (1.57mm) Read Out: Dual ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 6650384-1-SI-ND,286- 0052-12101A,-6650384 -1-SI,6650384-1-SI Base Product Number: 6650384 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334048-6650384-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334048-6650384-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334048-6650384-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334048-6650384-1 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Bulk Number of Positions: 6 (Power) Pitch: 0.508" (12.90mm) Color: Black Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Material - Insulation: Thermoplastic, Glass Filled Gender: Female Standard Package: 576 Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 3 Card Thickness: 0.062" (1.57mm) Read Out: Dual ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 6650384-1-SI-ND,286- 0052-12101A,-6650384 -1-SI,6650384-1-SI Base Product Number: 6650384 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334048-6650384-1
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Bulk
Number of Positions: 6 (Power)
Pitch: 0.508" (12.90mm)
Color: Black
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Material - Insulation: Thermoplastic, Glass Filled
Gender: Female
Standard Package: 576
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 3
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 6650384-1-SI-ND,286-0052-12101A,-6650384-1-SI,6650384-1-SI
Base Product Number: 6650384
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Card Edge Connectors - 6650384-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
6650384-1
Card Edge Connectors 6650384-1
CONN,SKT,FLTPQ

CONN,SKT,FLTPQ

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
6650384-1
Card Edge Connectors 6650384-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - 6650384-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
6650384-1-ND
Edgeboard Connectors 6650384-1-ND
"6 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"

"6 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 35A Electronic Connector
429-6650384-1
Through-Hole 35A Electronic Connector 429-6650384-1
6 Pos 2.5mm Pitch Card Edge Connector, 35A, Gold/Tin, Through Hole Product overview: 6650384-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 35A, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-6650384-1 can be used for catalog matching and distributor lookup.

6 Pos 2.5mm Pitch Card Edge Connector, 35A, Gold/Tin, Through Hole Product overview: 6650384-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 35A, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-6650384-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
286-0052-12101A=Conn,skt,fltpq Elcon - Te Connectivity - 14M4257 - Newark, An Avnet Company
Chicago, IL, United States
286-0052-12101A=Conn,skt,fltpq Elcon - Te Connectivity
14M4257
286-0052-12101A=Conn,skt,fltpq Elcon - Te Connectivity 14M4257
286-0052-12101A=CONN ,SKT,FLTPQ

286-0052-12101A=CONN,SKT,FLTPQ

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1334048-6650384-1 6650384-1 6650384-1-ND 429-6650384-1 14M4257
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connectors Edgeboard Connectors Through-Hole 35A Electronic Connector 286-0052-12101A=Conn,skt,fltpq Elcon - Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Termination Press-Fit Solder
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data