10 (8 + 2 Power) Position Female Connector Non Specified - Dual Edge Gold Black
CARD EDGE CONN, DUAL SIDE, 2PWR+8SIG, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:2 (Power), 8 (Signal) Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A36247-ND | 6643460-3 | 43M0229 |
| Product Name | Edgeboard Connectors | Card Edge Connectors | Card Edge Conn, Dual Side, 2Pwr+8Sig, Th; Card Edge Connector Type Elcon - Te Connectivity |
| Gender | Female / Jack |