TE Connectivity Multi Purpose 66597-8

Description
Pin Contact Tin Crimp 14-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 14-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A32009CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32009CT-ND
Multi Purpose A32009CT-ND
Pin Contact Tin Crimp 14-18 AWG Stamped

Pin Contact Tin Crimp 14-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - A32009TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32009TR-ND
Multi Purpose A32009TR-ND
Pin Contact Tin Crimp 14-18 AWG Stamped

Pin Contact Tin Crimp 14-18 AWG Stamped

Buy Now Datasheet
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 66597-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
66597-8
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 66597-8
III PIN18-14TIN STRIP

III PIN18-14TIN STRIP

Buy Now
Singapore, Singapore
Electronic Connector
332-66597-8
Electronic Connector 332-66597-8
Multimate III+ Crimp Tool, 18-14 AWG, Male Signal Product overview: 66597-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66597-8 can be used for catalog matching and distributor lookup.

Multimate III+ Crimp Tool, 18-14 AWG, Male Signal Product overview: 66597-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66597-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 66597-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66597-8
Contacts 66597-8
III+ PIN,18-14,TIN ,STRIP

III+ PIN,18-14,TIN ,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
66597-8
Contacts 66597-8
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Connectors, Interconnects - Contacts - Multi Purpose - 1334261-66597-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1334261-66597-8
Connectors, Interconnects - Contacts - Multi Purpose 1334261-66597-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334261-66597-8 Category: Connectors, Interconnects>Contac ts>Multi Purpose Packaging: Reel - TR Type: Stamped Contact Finish: Tin Contact Finish Thickness: 50.0µin (1.27µm) Wire Gauge: 14-18 AWG Contact Termination: Crimp Contact Material: Brass Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A32009TR,665978,-665 97-8-CSI,A32009CT Base Product Number: 66597 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334261-66597-8
Category: Connectors, Interconnects>Contacts>Multi Purpose
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Contact Finish Thickness: 50.0µin (1.27µm)
Wire Gauge: 14-18 AWG
Contact Termination: Crimp
Contact Material: Brass
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A32009TR,665978,-66597-8-CSI,A32009CT
Base Product Number: 66597
RoHS Status: RoHS Compliant

Buy Now Datasheet
Multi Purpose - 66597-8 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66597-8
Multi Purpose 66597-8
CONN PIN 14-18AWG TIN CRIMP

CONN PIN 14-18AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32009CT-ND 66597-8 332-66597-8 66597-8 1334261-66597-8 66597-8
Product Name Multi Purpose Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook Electronic Connector Contacts Connectors, Interconnects - Contacts - Multi Purpose Multi Purpose
Contact Size (AWG) 14 to 18 AWG 14 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers