Pin Contact Gold Crimp 20-24 AWG Stamped
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:M Series, CPC Connectors; Contact Size:16 RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66566-4 | A25115-ND | 66566-4 | 92F8436 |
| Product Name | Connectors | Multi Purpose | Contacts | Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 24 AWG | 16 AWG |