TE Connectivity Rectangular Wire & Cable Connectors & Housings 6648235-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 110 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 Wire Size (CMA) : 16507 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 110 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 Wire Size (CMA) : 16507 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6648235-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6648235-1
Rectangular Wire & Cable Connectors & Housings 6648235-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 110 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 Wire Size (CMA) : 16507 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 110
  • Contact Layout : Circular
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • Connector Length : 27.4 MM  [1.07 INCH ]
  • Connector Width : 12.7 MM  [.5 INCH ]
  • Wire Size (MMSQ) : 8.36
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 16507

Electrical Characteristics


  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Bus Bar-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
50A Electronic Connector
332-6648235-1
50A Electronic Connector 332-6648235-1
Signal & Power Contact, Crimp, Gold, 50A, 4AWG, Black Product overview: 6648235-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648235-1 can be used for catalog matching and distributor lookup.

Signal & Power Contact, Crimp, Gold, 50A, 4AWG, Black Product overview: 6648235-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648235-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 6648235-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6648235-1
Power Connectors 6648235-1
CROWN,SKT,#4

CROWN,SKT,#4

Buy Now
Backplane Connector Contacts - A36299-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Contacts
A36299-ND
Backplane Connector Contacts A36299-ND
Contact Gold Power Socket 8 AWG Crimp

Contact Gold Power Socket 8 AWG Crimp

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6648235-1 332-6648235-1 6648235-1 A36299-ND
Product Name Rectangular Wire & Cable Connectors & Housings 50A Electronic Connector Power Connectors Backplane Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103975-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1028-015-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-047-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers