DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1020
1030
1040
1050
1060
1070
1073
1074
1075
1076
1077
1078
1079
1080
1081
1082
1083
1084
1085
1090
1100
1110
1120
1130
1140
1150
1200
1250
1300
1350
1400
1500
2000
2212
| Product Name | Notes |
|---|---|
| "34 Rectangular Connectors - Housings Header, Shrouded Blue 0.100"" (2.54mm)" | |
| 15, 15 Position D-Sub - Stacked Receptacle, Female Socket ; Plug, Male Pins Connector | |
| 25, 25 Position D-Sub - Stacked Receptacle, Female Socket ; Plug, Male Pins Connector | |
| 320 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 37, 37 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector | |
| 9, 9 Position D-Sub - Stacked Receptacle, Female Socket ; Plug, Male Pins Connector | |
| Edge Terminal Non-Gendered 18-22 AWG Crimp Gold | |
| III+ PIN,30-26,30AU>10,ST RIP | |
| Pin Contact Crimp 14-18 AWG Stamped | |
| Pin Contact Gold Crimp 14-18 AWG Stamped | |
| Pin Contact Gold Crimp 20-24 AWG Signal | |
| Pin Contact Gold Crimp 20-24 AWG Stamped | |
| Pin Contact Gold Crimp 26-30 AWG Stamped | |
| Pin Contact Tin-Lead Crimp 14-18 AWG Stamped | |
| Pin Contact Tin-Lead Crimp 20-24 AWG Signal | |
| Pin Contact Tin-Lead Crimp 20-24 AWG Stamped | |
| Socket Contact Gold Crimp 14-18 AWG Stamped | |
| Socket Contact Gold Crimp 20-24 AWG Stamped | |
| Socket Contact Gold Crimp 26-30 AWG Stamped | |
| Socket Contact Tin-Lead Crimp 14-18 AWG Stamped | |
| Socket Contact Tin-Lead Crimp 20-24 AWG Stamped |
| << Prev | Next >> |