Amphenol Corporation Quickie ® 66902-214LF

Description
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 14 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66902-214LF
Request a Quote
Description
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 14 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66902-214LF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Qke II Female-66902-214LF is a connector designed for printed wiring board-to-flat cable interconnections in low power applications. It features insulation piercing technology, which allows for reliable connections without the need for stripping the wire insulation. The contacts are made from full-hard phosphor bronze and are plated with either gold or tin-lead, ensuring good conductivity and corrosion resistance. The molded plastic components are made from flame-retardant polyester, compliant with UL-94 standards. This connector is RoHS compliant, making it suitable for environmentally conscious projects. It is important to note that the mated system should use gold-to-gold or tin-to-tin plating for optimal performance.

Datasheet Summary
Powered by GS/AI

The Qke II Female-66902-214LF is a connector designed for printed wiring board-to-flat cable interconnections in low power applications. It features insulation piercing technology, which allows for reliable connections without the need for stripping the wire insulation. The contacts are made from full-hard phosphor bronze and are plated with either gold or tin-lead, ensuring good conductivity and corrosion resistance. The molded plastic components are made from flame-retardant polyester, compliant with UL-94 standards. This connector is RoHS compliant, making it suitable for environmentally conscious projects. It is important to note that the mated system should use gold-to-gold or tin-to-tin plating for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 66902-214LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
66902-214LF
Quickie ® 66902-214LF
Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 14 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66902-214LF

Quickie ®, Quickie Header, Wire to Board Connector, Standard Dual Beam - Double row - 14 Positions - 2.54 mm (0.1 in.) ., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66902-214LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-66902-214LF-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-66902-214LF-ND
Free Hanging, Panel Mount 609-66902-214LF-ND
14 Position Rectangular Receptacle Connector IDC Gold or Gold, GXT™ 28-30 AWG

14 Position Rectangular Receptacle Connector IDC Gold or Gold, GXT™ 28-30 AWG

Buy Now Datasheet
Qke Ii Female-66902-214Lf / Tube Rohs Compliant Amphenol Communications Solutions - 68K8384 - Newark, An Avnet Company
Chicago, IL, United States
Qke Ii Female-66902-214Lf / Tube Rohs Compliant Amphenol Communications Solutions
68K8384
Qke Ii Female-66902-214Lf / Tube Rohs Compliant Amphenol Communications Solutions 68K8384
QKE II FEMALE-66902-214LF / Tube RoHS Compliant: Yes

QKE II FEMALE-66902-214LF / Tube RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66902-214LF 609-66902-214LF-ND 68K8384
Product Name Quickie ® Free Hanging, Panel Mount Qke Ii Female-66902-214Lf / Tube Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector
Termination IDC Ribbon Cable
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products