"4 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
CARD EDGE CONNECTOR, RECEPTACLE, 4 POSITION; PRODUCT RANGE:-; CONNECTOR TYPE:CARD EDGE; NO. OF CONTACTS:4CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.5MM; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; ROW PITCH:3.33MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6651170-2 | A101967-ND | 29AC0827 |
| Product Name | Card Edge Connectors | Edgeboard Connectors | Card Edge Connector, Receptacle, 4 Position; Product Range Elcon - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Gender | Female / Jack | ||
| Mounting | Through Hole |