PV ®, PV ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Vertical, Through Mount, Top Entry, Double Row, 26 Position ,2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of 2.54mm Board to Board Signal. Contact us today for more details of PV ® , part number 66953-013LF.
PV CARD CONNECTOR
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
BTB CONN, RCPT, 26POS, 2ROWS, 2.54MM; Connector Systems:Board-to-Boa
CONN RCPT 26POS 0.1 GOLD PCB
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66953-013LF | Amphenol FCI Asia 66953-013LF | 609-2277-ND | 28AH8821 | 66953-013LF |
| Product Name | PV ® | Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 26Pos, 2Rows, 2.54Mm; Connector Systems Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Voltage Rating | 1250 volts | 1250 volts | 1250 volts | ||
| Current Rating | 2.0 to 3.0 amps | ||||
| Mounting | Through Hole | Through Hole Mount | Through Hole |