Quickie ®, Quickie Header, Wire to Board Connector, 4 wall, Double Row, 20 Positions, 2.54 mm (0.1 in.), Vertical Header 0.76 μm (30 μin.) Gold Mating Plating., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 66506-007
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
66506-007-QUICKIE* II HEADER ROHS COMPLIANT: NO
Header Connector,PCB Mount,RECEPT,20 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,GUIDE SLOT
CONN HEADER VERT 20POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66506-007 | 609-5849-ND | 38AH4527 | 66506-007 |
| Product Name | Quickie ® | Headers, Male Pins | 66506-007-Quickie* Ii Header Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 1000 volts | |||
| Current Rating | 3.0 amps |