Pin & Socket Connectors TYPE XII FEM CONTACT Product overview: 66740-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66740-7 can be used for catalog matching and distributor lookup.
Socket Contact Tin-Lead Crimp 12-16 AWG Power, Stamped
CONN SOCKET 12-16AWG TIN CRIMP
CONTACT, SOCKET, 16-12AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin; For Use With:AMP Housing Connectors; Wire Size AWG Min:16AWG RoHS Compliant: No
CONTACT, SOCKET, 16-12AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin; For Use With:AMP Housing Connectors; Wire Size AWG Min:16AWG RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-66740-7 | 844-66740-7TR-ND | 66740-7 | 01H9052 |
| Product Name | Electronic Connector | Multi Purpose | Contacts | Contact, Socket, 16-12Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 12 to 16 AWG | 16 AWG |