TE Connectivity Edgeboard Connectors 6650384-3

Description
"6 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
Request a Quote Datasheet
Description
"6 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - A101983-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A101983-ND
Edgeboard Connectors A101983-ND
"6 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"

"6 (Power) Position Female Connector Non Specified - Dual Edge Gold 0.508"" (12.90mm) Black"

Buy Now Datasheet
Card Edge Connectors - 6650384-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
6650384-3
Card Edge Connectors 6650384-3
TA CONN,SKT

TA CONN,SKT

Buy Now
Card Edge Conn, Dual Side, 6Pos, Th; Card Edge Connector Type Elcon - Te Connectivity - 12M6875 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 6Pos, Th; Card Edge Connector Type Elcon - Te Connectivity
12M6875
Card Edge Conn, Dual Side, 6Pos, Th; Card Edge Connector Type Elcon - Te Connectivity 12M6875
CARD EDGE CONN, DUAL SIDE, 6POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 6POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site
286-0052-12301A=Ta Conn,skt Amp - Te Connectivity - 42AJ5813 - Newark, An Avnet Company
Chicago, IL, United States
286-0052-12301A=Ta Conn,skt Amp - Te Connectivity
42AJ5813
286-0052-12301A=Ta Conn,skt Amp - Te Connectivity 42AJ5813
286-0052-12301A=TA CONN,SKT

286-0052-12301A=TA CONN,SKT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101983-ND 6650384-3 12M6875 42AJ5813
Product Name Edgeboard Connectors Card Edge Connectors Card Edge Conn, Dual Side, 6Pos, Th; Card Edge Connector Type Elcon - Te Connectivity 286-0052-12301A=Ta Conn,skt Amp - Te Connectivity
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 12.9 mm (0.5080 inch)
Number of Contacts 6 #
Unlock Full Specs
to access all available technical data