6 (Power) Position Female Connector Non Specified - Dual Edge Gold Black
CARD EDGE CONN, DUAL SIDE, 6POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A36248-ND | 43M0230 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 6Pos, Th; Card Edge Connector Type Elcon - Te Connectivity |
| Gender | Female / Jack | |
| Mounting | Through Hole | Through Hole Mount |
| Number of Contacts | 6 # |