Socket Contact Gold Crimp 18-22 AWG Stamped
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Type VI Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series Connectors RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66592-4 | 66592-4-ND | 16M4070 |
| Product Name | Contacts | Multi Purpose | Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 18 to 22 AWG | ? to 18 AWG |