TE Connectivity Rectangular Wire & Cable Connectors & Housings 6651810-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6, 3 Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM , 15.65 MM  [.1 INCH , .616 INCH ] Housing Features Centerline (Pitch) : 4 MM , 100 MM  [100 INCH , 4 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6, 3 Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM , 15.65 MM  [.1 INCH , .616 INCH ] Housing Features Centerline (Pitch) : 4 MM , 100 MM  [100 INCH , 4 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6651810-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6651810-1
Rectangular Wire & Cable Connectors & Housings 6651810-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6, 3 Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Row-to-Row Spacing : 2.54 MM , 15.65 MM  [.1 INCH , .616 INCH ] Housing Features Centerline (Pitch) : 4 MM , 100 MM  [100 INCH , 4 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 6, 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 100
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 2.54 MM , 15.65 MM  [.1 INCH , .616 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM , 100 MM  [100 INCH , 4 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp (Standard)

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
316-6651810-1
Electronic Connector 316-6651810-1
Conn Housing RCP 6Power/18Signal POS Crimp ST Cable Mount Package Product overview: 6651810-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6651810-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 6Power/18Signal POS Crimp ST Cable Mount Package Product overview: 6651810-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6651810-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - A128990-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A128990-ND
Backplane Connector Housings A128990-ND
24 (18 + 6 Power) Position Housing for Female Sockets Connector Black Drawer

24 (18 + 6 Power) Position Housing for Female Sockets Connector Black Drawer

Buy Now Datasheet
Power Connectors - 6651810-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6651810-1
Power Connectors 6651810-1
SA CONN,SKT

SA CONN,SKT

Buy Now
294-0091-01100=Sa Conn,skt Elcon - Te Connectivity - 99X8661 - Newark, An Avnet Company
Chicago, IL, United States
294-0091-01100=Sa Conn,skt Elcon - Te Connectivity
99X8661
294-0091-01100=Sa Conn,skt Elcon - Te Connectivity 99X8661
294-0091-01100=SA CONN,SKT

294-0091-01100=SA CONN,SKT

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6651810-1 316-6651810-1 A128990-ND 6651810-1 99X8661
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Backplane Connector Housings Power Connectors 294-0091-01100=Sa Conn,skt Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28488-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
Rectangular Connector Accessories - A130856-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coax Connectors - 1-1478916-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
7 suppliers