TE Connectivity Connectors I/O 66504-4

Description
HD 20 DF SOCKET PLTD
Request a Quote Datasheet
Description
HD 20 DF SOCKET PLTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - 66504-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
66504-4
Connectors I/O 66504-4
HD 20 DF SOCKET PLTD

HD 20 DF SOCKET PLTD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
66504-4
D-Sub Connectors 66504-4
HD-20 S&F CONT AU PL

HD-20 S&F CONT AU PL

Buy Now
Multi Purpose - A1009TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1009TR-ND
Multi Purpose A1009TR-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Multi Purpose - A1009CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1009CT-ND
Multi Purpose A1009CT-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Connectors, Interconnects - Contacts - Multi Purpose - 1018557-66504-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
1018557-66504-4
Connectors, Interconnects - Contacts - Multi Purpose 1018557-66504-4
Win Source Part Number: 1018557-66504-4 Category: Connectors, Interconnects>Contac ts - Multi Purpose Series: AMPLIMITE HDP-20 Type: Stamped Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 20-24 AWG Contact Termination: Crimp Contact Material: Phosphor Bronze Pin or Socket: Socket Standard Package: 10,000 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -1097784-SI,-1097784 -SI-ND,A23721-ND,-66 504-4-CSI,A1009CT,A2 3721,-66504-4-SI,A10 09TR,-1097784-CSI-ND ,665044,-1097784-CSI Base Product Number: 66504

Win Source Part Number: 1018557-66504-4
Category: Connectors, Interconnects>Contacts - Multi Purpose
Series: AMPLIMITE HDP-20
Type: Stamped
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Contact Material: Phosphor Bronze
Pin or Socket: Socket
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -1097784-SI,-1097784-SI-ND,A23721-ND,-66504-4-CSI,A1009CT,A23721,-66504-4-SI,A1009TR,-1097784-CSI-ND,665044,-1097784-CSI
Base Product Number: 66504

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-66504-4
Electronic Connector 332-66504-4
Female Crimp Signal Socket Tool, Gold Plated Bronze, 24-20AWG Product overview: 66504-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66504-4 can be used for catalog matching and distributor lookup.

Female Crimp Signal Socket Tool, Gold Plated Bronze, 24-20AWG Product overview: 66504-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66504-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN SOCKET 20-24AWG GOLD CRIMP - 792-66504-4 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 20-24AWG GOLD CRIMP
792-66504-4
CONN SOCKET 20-24AWG GOLD CRIMP 792-66504-4
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66504-4 66504-4 A1009TR-ND 1018557-66504-4 332-66504-4 792-66504-4
Product Name Connectors I/O D-Sub Connectors Multi Purpose Connectors, Interconnects - Contacts - Multi Purpose Electronic Connector CONN SOCKET 20-24AWG GOLD CRIMP
Connector Type D-Sub Connector
Contact Size (AWG) 20 to 24 AWG
Termination Crimp Crimp
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
XM3 D-sub Connectors - XM3D-2521 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
3 suppliers